Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
40W, 25mm | |
Input Voltage | 90-264VDC |
Output Voltage | 05-Dec |
Output Current | 5000/1250mA |
Package Style | Encapsulated, Plastic (UL 94 V-0 rated) |
Length | 89mm |
Width | 63.5mm |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Encapsulatd,PCB,5/12V 40W | RS |
Power Supply, AC-DC,40W,2 ,Embedded Switch Mode (SMPS),5Vdc,12Vdc,1250 mA,5000 mA | TRACO Power TML 40252 | RS Americas |
PCB Mounting Power Supply Dual Output Encapsulated | TRC Electronics |
AC/DC Power Modules | Sager |
PSU, AC/DC, 5 & 12V, 40W, MODULE | Farnell |
Where can I find additional details, specifications and documents for a TML 40252?
Additional datasheets, footprints and schematics for TML 40252 are listed on our Part Details page. You can also find images and similar parts to TML 40252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 40252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 40252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 40252 fall under?
The TML 40252 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 40252 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 40252 you can contact the distributor directly for product support, shipping queries etc.
Is the TML 40252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 40252 have stock available?
Authorised distributors including RS, RS Americas, TRC Electronics, Sager and Farnell have stock available or on a lead time for TML 40252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 40252 often in real-time on the comparison pages.
What if I can't find stock of TML 40252?
You can fill out our help required form which you can use to request a quote for TML 40252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.