TML 40112 AC/DC Power Supply by Traco Power

40 Watt AC/DC modules, industrial, 85-264 VAC input, singel- dual- triple output models, encapsulated, PCB mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.40

Distributor Stock
Logo for RS
RS
from US$68.63
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$79.95
-
Buy Now
Logo for element14
element14
from US$66.60
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$75.29
-
Buy Now
Logo for Buerklin
Buerklin
from US$68.68
-
Buy Now
Logo for Sager
Sager
from US$62.97
-
Buy Now
Logo for Farnell
Farnell
from US$60.40
-
Buy Now

Specifications

40W, 25mm
Input Voltage 90-264VDC
Output Voltage 12
Output Current 3333mA
Package Style Encapsulated, Plastic (UL 94 V-0 rated)
Length 89mm
Width 63.5mm
country of origin TW
ESD Sensitive No

Alternative Descriptions

Power Supply,Encapsulated,PCB,12V 40W | RS
Ac/Dc Pcb Mount Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 40 W, 12 V, 3.333 A Rohs Compliant: Yes |Traco Power TML 40112 | Newark Electronics
Power Supply, AC-DC, 40W,1 ,Embedded SwitchMode (SMPS),12V dc,3333mA | TRACO Power TML 40112 | RS Americas
PSU, AC/DC, 3.3A, 40W, MODULE | element14
12V PCB Mounting Power Supply Encapsulated | TRC Electronics
AC/DC-Wandler, 90-264 V, 40 W, 1 Ausgang, 12 V | Buerklin
AC/DC Power Modules | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TML 40112?

Additional datasheets, footprints and schematics for TML 40112 are listed on our Part Details page. You can also find images and similar parts to TML 40112 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TML 40112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 40112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TML 40112 fall under?

The TML 40112 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TML 40112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TML 40112 you can contact the distributor directly for product support, shipping queries etc.

Is the TML 40112 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TML 40112 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TML 40112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TML 40112 often in real-time on the comparison pages.

What if I can't find stock of TML 40112?

You can fill out our help required form which you can use to request a quote for TML 40112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay