TML 40105C AC/DC Power Supply by Traco Power

40 Watt AC/DC modules, industrial, 85-264 VAC input, singel- dual- triple output models, encapsulated, Chassis mount

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.78

Distributor Stock
Logo for RS
RS
from US$86.83
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$87.33
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$86.23
-
Buy Now
Logo for Buerklin
Buerklin
from US$79.84
-
Buy Now
Logo for Sager
Sager
from US$73.17
-
Buy Now
Logo for Farnell
Farnell
from US$66.78
-
Buy Now

Specifications

40W, 32.5mm
Input Voltage 90-264VDC
Output Voltage 5
Output Current 8000mA
Package Style Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated)
Length 112mm
Width 63.7mm
country of origin TW
ESD Sensitive No

Alternative Descriptions

Power Supply,Encapsulated,chassis,5V 40W | RS
Ac/Dc Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 40 W, 5 V, 8 A Rohs Compliant: Yes |Traco Power TML 40105C | Newark Electronics
Power Supply, AC-DC, Encapsulated, chassis,5V 40W | TRACO Power TML 40105C | RS Americas
5Vdc Power Supply Screw Terminal Blocks | TRC Electronics
AC/DC-Wandler, 90-264 VAC, 40 W, 1 Ausgang, 5 VDC | Buerklin
AC/DC Power Modules | Sager
PSU, AC/DC, 5V, 8A, 40W, MODULE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TML 40105C?

Additional datasheets, footprints and schematics for TML 40105C are listed on our Part Details page. You can also find images and similar parts to TML 40105C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TML 40105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 40105C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TML 40105C fall under?

The TML 40105C is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TML 40105C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TML 40105C you can contact the distributor directly for product support, shipping queries etc.

Is the TML 40105C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TML 40105C have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TML 40105C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TML 40105C often in real-time on the comparison pages.

What if I can't find stock of TML 40105C?

You can fill out our help required form which you can use to request a quote for TML 40105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay