Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
30W, 25mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Package Style | Encapsulated |
Length | 88.9mm |
Width | 63.5mm |
country of origin | TW |
ESD Sensitive | No |
TracoPower TML 30124 PCB Mount Power Supply Module 24V 1250mA 30W | Rapid Electronics |
PSU, ENCAPSULATED, 30W, 24V | Farnell |
Ac/Dc Pcb Mount Power Supply, Module, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant: Yes |Traco Power TML 30124 | Newark Electronics |
Where can I find additional details, specifications and documents for a TML 30124?
Additional datasheets, footprints and schematics for TML 30124 are listed on our Part Details page. You can also find images and similar parts to TML 30124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 30124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 30124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 30124 fall under?
The TML 30124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 30124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 30124 you can contact the distributor directly for product support, shipping queries etc.
Is the TML 30124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 30124 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for TML 30124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 30124 often in real-time on the comparison pages.
What if I can't find stock of TML 30124?
You can fill out our help required form which you can use to request a quote for TML 30124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.