Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.06
|
7
in stock
|
Buy Now | |
Sager
from US$59.14
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$61.91
|
8
in stock
|
Buy Now | |
element14
from US$69.56
|
8
in stock
|
Buy Now | |
Farnell
from US$57.10
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$70.69
|
1
in stock
|
Buy Now | |
RS Americas
from US$74.87
|
-
|
Buy Now | |
TRC Electronics
from US$70.72
|
-
|
Buy Now | |
Buerklin
from US$65.05
|
-
|
Buy Now | |
Distrelec
from US$79.11
|
-
|
Buy Now |
20W, 27.6mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5/±15 |
Output Current | 2800/200/200mA |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54.6mm |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Modules | Sager |
Ac/Dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2.8A, 15V, 200Ma, -15V, 200Ma Rohs Compliant: Yes |Traco Power TML 20515C | Newark Electronics |
PSU, AC/DC, 15V, 20W, MODULE | element14 |
Power Supply,Encap.,chassis,5+/-15V 20W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, AC-DC, 20W,3 ,Embedded Switching,5VDC,+/-15VDC,200 mA,2800 mA | TRACO Power TML 20515C | RS Americas |
Triple Output Power Supply Screw Terminal Blocks | TRC Electronics |
AC/DC-Wandler, 90-264 VAC, 20 W, 3 Ausgänge, 5/±15 VDC | Buerklin |
Traco Power DC Power Supply, 20W, 5V, 2.8A | Distrelec |
Where can I find additional details, specifications and documents for a TML 20515C?
Additional datasheets, footprints and schematics for TML 20515C are listed on our Part Details page. You can also find images and similar parts to TML 20515C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 20515C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 20515C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 20515C fall under?
The TML 20515C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 20515C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 20515C you can contact the distributor directly for product support, shipping queries etc.
Is the TML 20515C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 20515C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TML 20515C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 20515C often in real-time on the comparison pages.
What if I can't find stock of TML 20515C?
You can fill out our help required form which you can use to request a quote for TML 20515C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.