Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.30
|
12
in stock
|
Buy Now | |
Sager
from US$54.69
|
27
in stock
|
Buy Now | |
TRC Electronics
from US$70.72
|
9
in stock
|
Buy Now | |
RS Americas
from US$70.58
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$61.91
|
3
in stock
|
Buy Now | |
element14
from US$72.55
|
3
in stock
|
Buy Now | |
Farnell
from US$68.36
|
3
in stock
|
Buy Now | |
Buerklin
from US$65.10
|
-
|
Buy Now |
20W, 27.6mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5/±12 |
Output Current | 2800/250/250mA |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 96mm |
Width | 54.6mm |
country of origin | TW |
ESD Sensitive | No |
AC/DC Power Modules | Sager |
Power Supply,Encap.,chassis,5+/-12V 20W | RS |
Triple Output Power Supply Screw Terminal Blocks | TRC Electronics |
Power Supply, AC-DC, 20W,3 ,Embedded Switching,+/-12VDC,5VDC,250 mA,2800 mA | TRACO Power TML 20512C | RS Americas |
Ac/Dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2.8A, 12V, 250Ma, -12V, 250Ma Rohs Compliant: Yes |Traco Power TML 20512C | Newark Electronics |
PSU, AC/DC, 12V, 20W, MODULE | element14 |
AC/DC-Wandler, 90-264 VAC, 20 W, 3 Ausgänge, 5/±12 VDC | Buerklin |
Where can I find additional details, specifications and documents for a TML 20512C?
Additional datasheets, footprints and schematics for TML 20512C are listed on our Part Details page. You can also find images and similar parts to TML 20512C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 20512C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 20512C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 20512C fall under?
The TML 20512C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 20512C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 20512C you can contact the distributor directly for product support, shipping queries etc.
Is the TML 20512C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 20512C have stock available?
Authorised distributors including Sager, RS, TRC Electronics, RS Americas and Newark Electronics have stock available or on a lead time for TML 20512C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 20512C often in real-time on the comparison pages.
What if I can't find stock of TML 20512C?
You can fill out our help required form which you can use to request a quote for TML 20512C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.