Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
15W, 27.6mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5 |
Output Current | 3000mA |
Package Style | Encapsulated, Chassis Mount |
Length | 96mm |
Width | 54mm |
country of origin | TW |
ESD Sensitive | No |
PSU, ENCAPSULATED, AC/DC, 5V, 15W | Farnell |
Psu, Encapsulated, Ac/Dc, 5V, 15W | Newark Electronics |
Where can I find additional details, specifications and documents for a TML 15105C?
Additional datasheets, footprints and schematics for TML 15105C are listed on our Part Details page. You can also find images and similar parts to TML 15105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 15105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 15105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 15105C fall under?
The TML 15105C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 15105C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 15105C you can contact the distributor directly for product support, shipping queries etc.
Is the TML 15105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 15105C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TML 15105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 15105C often in real-time on the comparison pages.
What if I can't find stock of TML 15105C?
You can fill out our help required form which you can use to request a quote for TML 15105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.