TML 10115 AC/DC Power Supply by Traco Power

10 Watt AC/DC modules, industrial, 85-264 VAC input, singel- dual- triple output models, encapsulated, PCB mount

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

10W, 20.5mm
Input Voltage 90-264VDC
Output Voltage 15
Output Current 666mA
Package Style Encapsulated
Length 64mm
Width 45mm
country of origin TW
ESD Sensitive No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TML 10115?

Additional datasheets, footprints and schematics for TML 10115 are listed on our Part Details page. You can also find images and similar parts to TML 10115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TML 10115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 10115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TML 10115 fall under?

The TML 10115 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TML 10115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TML 10115 you can contact the distributor directly for product support, shipping queries etc.

Is the TML 10115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TML 10115 have stock available?

There is no stock from authorised distributors for TML 10115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TML 10115 often in real-time on the comparison pages.

What if I can't find stock of TML 10115?

You can fill out our help required form which you can use to request a quote for TML 10115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay