Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
101W, 36.6mm | |
Input Voltage | 90-264VDC |
Output Voltage | 48 |
Output Current | 2100mA |
Efficiency | 94% |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 140mm |
Width | 62mm |
country of origin | TW |
ESD Sensitive | No |
Power Supply Encapsulated 48V 100W | RS |
Ac/Dc Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 100 W, 48 V, 2.1 A Rohs Compliant: Yes |Traco Power TML 100-148C | Newark Electronics |
Power Supply, AC-DC, 100W,1 ,Embedded Switch Mode (SMPS),48V dc,2100mA | TRACO Power TML 100-148C | RS Americas |
48Vdc Power Supply Screw Terminal Blocks Encapsulated | TRC Electronics |
AC/DC-Wandler, 120-370 V, 85 W, 1 Ausgang, 48 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TML 100-148C?
Additional datasheets, footprints and schematics for TML 100-148C are listed on our Part Details page. You can also find images and similar parts to TML 100-148C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TML 100-148C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TML 100-148C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TML 100-148C fall under?
The TML 100-148C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TML 100-148C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TML 100-148C you can contact the distributor directly for product support, shipping queries etc.
Is the TML 100-148C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TML 100-148C have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TML 100-148C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TML 100-148C often in real-time on the comparison pages.
What if I can't find stock of TML 100-148C?
You can fill out our help required form which you can use to request a quote for TML 100-148C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.