TMK316B7106KL-TD Capacitors by Taiyo Yuden

CAP 10µF 25V 10% X7R 1206

Status: Unknown
Series: M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0493

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0456
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
752,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
752,000
in stock
Buy Now
Logo for element14
element14
from US$0.05
626,810
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.06
580,085
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range M Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD

Alternative Descriptions

Cap ,mlcc ,1206,25V ,x7R,10Uf?10% Rohs Compliant: Yes |Taiyo Yuden TMK316B7106KL-TD | Newark Electronics
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America
CAP, 10µF, 25V, 10%, X7R, 1206 | element14
1206 10 uF 25 V ▒10% Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMK316B7106KL-TD?

Additional datasheets, footprints and schematics for TMK316B7106KL-TD are listed on our Part Details page. You can also find images and similar parts to TMK316B7106KL-TD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMK316B7106KL-TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMK316B7106KL-TD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMK316B7106KL-TD fall under?

The TMK316B7106KL-TD is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TMK316B7106KL-TD when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMK316B7106KL-TD you can contact the distributor directly for product support, shipping queries etc.

Is the TMK316B7106KL-TD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMK316B7106KL-TD have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for TMK316B7106KL-TD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMK316B7106KL-TD often in real-time on the comparison pages.

What if I can't find stock of TMK316B7106KL-TD?

You can fill out our help required form which you can use to request a quote for TMK316B7106KL-TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay