Prices starting from US$5.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.53 |
8
|
Buy Now | |
Transfer Multisort Elektronik | US$5.28 |
38
|
Buy Now | |
Farnell | US$5.97 |
35
|
Buy Now | |
TRC Electronics | US$6.00 |
4
|
Buy Now | |
Distrelec | US$6.82 |
1
|
Buy Now | |
Newark Electronics | US$5.73 |
-
|
Buy Now | |
RS Americas | US$5.64 |
-
|
Buy Now | |
Buerklin | US$5.61 |
-
|
Buy Now | |
Sager | US$5.51 |
-
|
Buy Now | |
element14 | US$7.19 |
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 15 |
Output Current | 133mA |
Efficiency | 83% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
CONVERTER, DC/DC, 2W, 15V/0.1A | Farnell |
TMH1215S DC/DC, 12Vin, 15Vout 130mA, 2W | RS |
DC-DC Converter SIP-6 Package | TRC Electronics |
Traco Power DC/DC Converter 10.8 ... 13.2V 15V 133mA 2W | Distrelec |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 130 Ma Rohs Compliant: Yes |Traco Power TMH 1215S | Newark Electronics |
Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 15Vdc, I/O isolation 1000Vdc | TRACO Power TMH 1215S | RS Americas |
DC/DC-Wandler, 10,8-13,2 VDC, 2 W, 1 Ausgang, 15 VDC, 83 % Wirkungsgrad, TMH 1215S | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC Converter,2W, 15V/0.1A | element14 |
Where can I find additional details, specifications and documents for a TMH 1215S?
Additional datasheets, footprints and schematics for TMH 1215S are listed on our Part Details page. You can also find images and similar parts to TMH 1215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 1215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 1215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 1215S fall under?
The TMH 1215S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 1215S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 1215S you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 1215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 1215S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, RS, TRC Electronics and Distrelec have stock available or on a lead time for TMH 1215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 1215S often in real-time on the comparison pages.
What if I can't find stock of TMH 1215S?
You can fill out our help required form which you can use to request a quote for TMH 1215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.