Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.35
|
167
in stock
|
Buy Now | |
SOS electronic
from US$5.83
|
53
in stock
|
Buy Now | |
element14
from US$7.10
|
9
in stock
|
Buy Now | |
Farnell
from US$5.88
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$5.61
|
-
|
Buy Now | |
Rapid Electronics
from US$7.59
|
-
|
Buy Now | |
RS Americas
from US$5.64
|
-
|
Buy Now | |
TRC Electronics
from US$6.00
|
-
|
Buy Now | |
Buerklin
from US$5.52
|
-
|
Buy Now | |
Distrelec
from US$6.70
|
-
|
Buy Now | |
Sager
from US$5.51
|
-
|
Buy Now |
2W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 15 |
Output Current | 133mA |
Efficiency | 80% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.5mm |
Weight | 2.7gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
TMH0515S DC/DC, 5Vin, 15Vout 130mA, 2W | RS |
DC/DC Converter 2W 4,5-5,5V/15V 0,13A SIP7 | SOS electronic |
DC/DC Converter,2W, 15V/0.1A | element14 |
CONVERTER, DC/DC, 2W, 15V/0.1A | Farnell |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 130Ma, 15V | Newark Electronics |
TracoPower TMH 0515S 2W DC-DC Converter 5V DC In 15V DC 130mA Out | Rapid Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 15Vdc, I/O isolation 1000Vdc | TRACO Power TMH 0515S | RS Americas |
DC-DC Converter SIP-6 Package | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 2 W, 1 Ausgang, 15 VDC, 80 % Wirkungsgrad, TMH 0515S | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 15V 133mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMH 0515S?
Additional datasheets, footprints and schematics for TMH 0515S are listed on our Part Details page. You can also find images and similar parts to TMH 0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMH 0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMH 0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMH 0515S fall under?
The TMH 0515S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMH 0515S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMH 0515S you can contact the distributor directly for product support, shipping queries etc.
Is the TMH 0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMH 0515S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, SOS electronic, element14 and Farnell have stock available or on a lead time for TMH 0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMH 0515S often in real-time on the comparison pages.
What if I can't find stock of TMH 0515S?
You can fill out our help required form which you can use to request a quote for TMH 0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.