Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.73
50W, 21.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 48 |
Output Current | 1040mA |
Efficiency | 89% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 74.1mm |
Width | 54.1mm |
Weight | 166gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply, Ac-Dc, 48V, 1.04A | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 50W,48 VDC 1040 mA, 90-264V In | TRACO Power TMG 50148 | RS Americas |
48V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 120-370 V, 50 W, 48 VDC | Buerklin |
Traco Power PCB Mount Converter 50W 48V 1.04A | Distrelec |
AC/DC Power Modules | Sager |
POWER SUPPLY, AC-DC, 48V, 1.04A | Farnell |
Where can I find additional details, specifications and documents for a TMG 50148?
Additional datasheets, footprints and schematics for TMG 50148 are listed on our Part Details page. You can also find images and similar parts to TMG 50148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMG 50148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMG 50148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMG 50148 fall under?
The TMG 50148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMG 50148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMG 50148 you can contact the distributor directly for product support, shipping queries etc.
Is the TMG 50148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMG 50148 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Distrelec have stock available or on a lead time for TMG 50148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMG 50148 often in real-time on the comparison pages.
What if I can't find stock of TMG 50148?
You can fill out our help required form which you can use to request a quote for TMG 50148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.