Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.35
|
No stock
|
Buy Now | |
Distrelec
from US$78.00
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$65.45
|
-
|
Buy Now | |
RS Americas
from US$80.77
|
-
|
Buy Now | |
element14
from US$62.31
|
-
|
Buy Now | |
TRC Electronics
from US$70.65
|
-
|
Buy Now | |
Buerklin
from US$65.12
|
-
|
Buy Now | |
Sager
from US$59.07
|
-
|
Buy Now | |
Farnell
from US$57.12
|
-
|
Buy Now |
40W, 21.8mm | |
Input Voltage | 90-264VDC |
Output Voltage | 5 |
Output Current | 8000mA |
Efficiency | 86% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 74.1mm |
Width | 54.1mm |
Weight | 166gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power AC/DC Power Supply 40W 5V 8A | Distrelec |
Power Supply Encapsulated PCB 5V 40W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 40W,5.0 VDC 00 mA, 90-264V In | TRACO Power TMG 50105 | RS Americas |
POWER SUPPLY, AC-DC, 5V, 8A | element14 |
5V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 120-370 V, 40 W, 1 Ausgang, 5 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMG 50105?
Additional datasheets, footprints and schematics for TMG 50105 are listed on our Part Details page. You can also find images and similar parts to TMG 50105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMG 50105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMG 50105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMG 50105 fall under?
The TMG 50105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMG 50105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMG 50105 you can contact the distributor directly for product support, shipping queries etc.
Is the TMG 50105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMG 50105 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMG 50105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMG 50105 often in real-time on the comparison pages.
What if I can't find stock of TMG 50105?
You can fill out our help required form which you can use to request a quote for TMG 50105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.