Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.31
|
17
in stock
|
Buy Now | |
Distrelec
from US$31.02
|
32
in stock
|
Buy Now | |
Sager
from US$22.05
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$26.18
|
-
|
Buy Now | |
RS Americas
from US$30.40
|
-
|
Buy Now | |
TRC Electronics
from US$28.26
|
-
|
Buy Now | |
Buerklin
from US$25.96
|
-
|
Buy Now | |
Farnell
from US$22.61
|
-
|
Buy Now |
7W, 18.7mm | |
Input Voltage | 90-264VDC |
Output Voltage | 12 |
Output Current | 583mA |
Efficiency | 80% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 27.4mm |
Width | 27.4mm |
Weight | 26gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power AC/DC Power Supply 7W 12V 583mA | Distrelec |
Power Supply Encapsulated PCB 12V 7W | RS |
AC/DC Power Modules | Sager |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 7W,12 VDC 583 mA, 90-264V In | TRACO Power TMG 07112 | RS Americas |
12V PCB Mounting Power Supply Encapsulated | TRC Electronics |
AC/DC-Wandler, 90-264 VAC/120-370 VDC, 7 W, 1 Ausgang, 12 VDC | Buerklin |
Where can I find additional details, specifications and documents for a TMG 07112?
Additional datasheets, footprints and schematics for TMG 07112 are listed on our Part Details page. You can also find images and similar parts to TMG 07112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMG 07112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMG 07112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMG 07112 fall under?
The TMG 07112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMG 07112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMG 07112 you can contact the distributor directly for product support, shipping queries etc.
Is the TMG 07112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMG 07112 have stock available?
Authorised distributors including Distrelec, RS, Sager, Newark Electronics and RS Americas have stock available or on a lead time for TMG 07112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMG 07112 often in real-time on the comparison pages.
What if I can't find stock of TMG 07112?
You can fill out our help required form which you can use to request a quote for TMG 07112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.