Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.36
|
1
in stock
|
Buy Now | |
Distrelec
from US$52.86
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.51
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$82.69
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$83.30
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$46.68
|
-
|
Buy Now | |
RS Americas
from US$50.29
|
-
|
Buy Now | |
TRC Electronics
from US$50.72
|
-
|
Buy Now | |
Buerklin
from US$43.79
|
-
|
Buy Now | |
Sager
from US$38.98
|
-
|
Buy Now | |
Farnell
from US$58.40
|
-
|
Buy Now |
30W, 23.5mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Efficiency | 85% |
Package Style | Encapsulated, Plastic resin (UL 94 V-0 rated) |
Length | 64.1mm |
Width | 45.6mm |
Weight | 135gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power AC/DC Power Supply 30W 24V 1.25A | Distrelec |
Converter: AC/DC | Transfer Multisort Elektronik |
AC/DC Power Supply Single-OUT 24V 1.25A 30W 4-Pin | Rapid Electronics |
Power Supply Encapsulated PCB 24V 30W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Encapsulated, 30W 24V,1250 mA, 90-264V in | TRACO Power TMF 30124 | RS Americas |
24Vdc Medical Power Supply PCB Mounting 2xMOPP | TRC Electronics |
AC/DC-Wandler, 90-264 VAC/120-370 VDC, 30 W, 1 Ausgang, 24 VDC | Buerklin |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TMF 30124?
Additional datasheets, footprints and schematics for TMF 30124 are listed on our Part Details page. You can also find images and similar parts to TMF 30124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMF 30124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMF 30124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMF 30124 fall under?
The TMF 30124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TMF 30124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMF 30124 you can contact the distributor directly for product support, shipping queries etc.
Is the TMF 30124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMF 30124 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for TMF 30124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMF 30124 often in real-time on the comparison pages.
What if I can't find stock of TMF 30124?
You can fill out our help required form which you can use to request a quote for TMF 30124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.