Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.22
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
5,539
in stock
|
Buy Now | |
element14
from US$5.93
|
5,539
in stock
|
Buy Now | |
Farnell
from US$4.91
|
5,539
in stock
|
Buy Now | |
Sager
from US$4.25
|
920
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.89
|
100
in stock
|
Buy Now | |
Buerklin
from US$4.48
|
22
in stock
|
Buy Now | |
TRC Electronics
from US$4.86
|
9
in stock
|
Buy Now | |
RS Americas
from US$5.10
|
7
in stock
|
Buy Now | |
CoreStaff
from US$3.38
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
-
|
Buy Now | |
SOS electronic
from US$3.71
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 70% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 7.1mm |
Weight | 1.7gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TME 2405S | Newark Electronics |
DC/DC Converter,1W, 5V/0.2A | element14 |
CONVERTER, DC TO DC, 5V, 1W | Farnell |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 21.6 ... 26.4V 5V 200mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
TME2405S unregulated DC-DC,5V 1W | RS |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 5 VDC, 70 %Â Wirkungsgrad, TME 2405S | Buerklin |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TME 2405S | RS Americas |
TracoPower TME 2405S 1W DC-DC Converter (±10 %) 24V DC In 5V DC 200mA Out | Rapid Electronics |
DC/DC Converter 1W 21,6-26,4V/5V 0,2A SIP4 | SOS electronic |
Where can I find additional details, specifications and documents for a TME 2405S?
Additional datasheets, footprints and schematics for TME 2405S are listed on our Part Details page. You can also find images and similar parts to TME 2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 2405S fall under?
The TME 2405S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 2405S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 2405S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 2405S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Distrelec have stock available or on a lead time for TME 2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 2405S often in real-time on the comparison pages.
What if I can't find stock of TME 2405S?
You can fill out our help required form which you can use to request a quote for TME 2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.