Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | AM1802 AM1806 AM1808 |
Silicon Family Name | Sitara - AM18xx |
For Use With | AM18X Evaluation Modules |
Kit Contents | Daughter Card WL1271 Wi-Fi and Bluetooth |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | IEEE 802.11 b/g/n Wi-Fi v4.0 with Bluetooth Low Energy |
Where can I find additional details, specifications and documents for a TMDXWL1271LDC18XL1?
Additional datasheets, footprints and schematics for TMDXWL1271LDC18XL1 are listed on our Part Details page. You can also find images and similar parts to TMDXWL1271LDC18XL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXWL1271LDC18XL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXWL1271LDC18XL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXWL1271LDC18XL1 fall under?
The TMDXWL1271LDC18XL1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDXWL1271LDC18XL1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXWL1271LDC18XL1 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXWL1271LDC18XL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXWL1271LDC18XL1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TMDXWL1271LDC18XL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXWL1271LDC18XL1 often in real-time on the comparison pages.
What if I can't find stock of TMDXWL1271LDC18XL1?
You can fill out our help required form which you can use to request a quote for TMDXWL1271LDC18XL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.