Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | AM4378 |
Kit Contents | Eval Board AM4378 Power Supply µSD Card With Linux µSD-SD Adapter µUSB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1GHz CPU 4.3" Cap Touch LCD 3D Graphics TPS65218 PMIC Cam Module Ethernet/USB/Wilink8 Linux OS |
Evaluation Brd, 1Ghz Mpu W/ 3D Graphics | Newark Electronics |
EVALUATION BRD, 1GHZ MPU W/ 3D GRAPHICS | element14 |
Where can I find additional details, specifications and documents for a TMDXSK437X .?
Additional datasheets, footprints and schematics for TMDXSK437X . are listed on our Part Details page. You can also find images and similar parts to TMDXSK437X . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXSK437X . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXSK437X . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXSK437X . fall under?
The TMDXSK437X . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDXSK437X . when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXSK437X . you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXSK437X . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXSK437X . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDXSK437X ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXSK437X . often in real-time on the comparison pages.
What if I can't find stock of TMDXSK437X .?
You can fill out our help required form which you can use to request a quote for TMDXSK437X . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.