TMDXRM57LHDK Part Information
Details for TMDXRM57LHDK by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM

Buy TMDXRM57LHDK Directly from Texas Instruments (27 in stock) at $275.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 16 / 32bit |
Silicon Family Name | Hercules - RM57Lx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4 |
Silicon Core Number | RM57L843 |
Kit Contents | Dev Board RM57L843 5V Power Supply CCStudio v6.x IDE Flashlight UniFlash & CCS Tools USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On-board USB XDS100v2 JTAG Debug & SCI-to-PC Serial Communication Access to Signal Pin Test Points |
Alternative Part Descriptions
- Hercules RM57Lx Development Kit | Texas Instruments
Viewing Distributors for TMDXRM57LHDK
Loading...
Loading Results for TMDXRM57LHDK