Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | RM4x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4 |
Silicon Core Number | RM48L950 |
Kit Contents | RM48L950 USB Stick CCStudio v4.x IDE USB Cable HET IDE/Simulator/Assembler |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On Board USB XDS100v2 JTAG Debug SCI-to-PC Serial Communication |
Where can I find additional details, specifications and documents for a TMDXRM48USB?
Additional datasheets, footprints and schematics for TMDXRM48USB are listed on our Part Details page. You can also find images and similar parts to TMDXRM48USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXRM48USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXRM48USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXRM48USB fall under?
The TMDXRM48USB is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDXRM48USB when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXRM48USB you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXRM48USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXRM48USB have stock available?
There is no stock from authorised distributors for TMDXRM48USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXRM48USB often in real-time on the comparison pages.
What if I can't find stock of TMDXRM48USB?
You can fill out our help required form which you can use to request a quote for TMDXRM48USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.