Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | ARM Cortex |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4F |
Silicon Core Number | RM48L950 |
Kit Contents | RM48L950 Development Board Power Supply USB & Ethernet Cables Software Installation DVD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluating the Functionality of RM48 MCU USB XDS100v2 JTAG Emulator |
Where can I find additional details, specifications and documents for a TMDXRM48HDK?
Additional datasheets, footprints and schematics for TMDXRM48HDK are listed on our Part Details page. You can also find images and similar parts to TMDXRM48HDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXRM48HDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXRM48HDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXRM48HDK fall under?
The TMDXRM48HDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXRM48HDK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXRM48HDK you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXRM48HDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXRM48HDK have stock available?
There is no stock from authorised distributors for TMDXRM48HDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXRM48HDK often in real-time on the comparison pages.
What if I can't find stock of TMDXRM48HDK?
You can fill out our help required form which you can use to request a quote for TMDXRM48HDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.