Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Hercules |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4 |
Silicon Core Number | RM46L852 |
Kit Contents | Dev Board RM46L852 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hercules RM46x Development Kit | Texas Instruments |
Rm46, Hercules Safety Mcu, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDXRM46HDK?
Additional datasheets, footprints and schematics for TMDXRM46HDK are listed on our Part Details page. You can also find images and similar parts to TMDXRM46HDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXRM46HDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXRM46HDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXRM46HDK fall under?
The TMDXRM46HDK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDXRM46HDK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXRM46HDK you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXRM46HDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXRM46HDK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDXRM46HDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXRM46HDK often in real-time on the comparison pages.
What if I can't find stock of TMDXRM46HDK?
You can fill out our help required form which you can use to request a quote for TMDXRM46HDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.