Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320VC5xxx |
Core Architecture | C5000 |
Core Sub-Architecture | TMS320C55x |
Silicon Core Number | TMS320VC |
Kit Contents | Eval Board Code Composer Studio USB Cable Power Supply AC Power Cord |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Onboard Embedded JTAG Emulation OLED Colour LCD Display |
Where can I find additional details, specifications and documents for a TMDXEVM5515?
Additional datasheets, footprints and schematics for TMDXEVM5515 are listed on our Part Details page. You can also find images and similar parts to TMDXEVM5515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXEVM5515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXEVM5515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXEVM5515 fall under?
The TMDXEVM5515 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDXEVM5515 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXEVM5515 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXEVM5515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXEVM5515 have stock available?
There is no stock from authorised distributors for TMDXEVM5515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXEVM5515 often in real-time on the comparison pages.
What if I can't find stock of TMDXEVM5515?
You can fill out our help required form which you can use to request a quote for TMDXEVM5515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.