Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | OMAP-L |
Kit Application Type | Audio Video TV |
Application Sub Type | Digital Video Processor |
Core Architecture | C6000 |
Core Sub-Architecture | ARM9 / DSP |
Silicon Family Name | DaVinci - TMS320DM33x |
Kit Contents | IR Remote TMX320DM365 DaVinci Processor-Based Development Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Eval Module |
Features | Video Capture of NTSC or PAL Signals via Component for HD and Composite/S-Video for SD |
Kit Features | MontaVista Linux Preliminary Demo Version 5.0 Drivers for UART I2C SPI EDMA NAND MCC SD Card |
No. of Bits | 32bit |
Supported Devices | TMS320DM365 |
Type | Evaluation Module |
Where can I find additional details, specifications and documents for a TMDXEVM365?
Additional datasheets, footprints and schematics for TMDXEVM365 are listed on our Part Details page. You can also find images and similar parts to TMDXEVM365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXEVM365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXEVM365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXEVM365 fall under?
The TMDXEVM365 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDXEVM365 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXEVM365 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXEVM365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXEVM365 have stock available?
There is no stock from authorised distributors for TMDXEVM365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXEVM365 often in real-time on the comparison pages.
What if I can't find stock of TMDXEVM365?
You can fill out our help required form which you can use to request a quote for TMDXEVM365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.