Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | F28M3x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | F28M35H52C1 |
Kit Contents | Code Composer StudioTM IDE v4 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Docking Station with Access to all controlCARD Signals No External Emulator Required |
Where can I find additional details, specifications and documents for a TMDXDOCKH52C1?
Additional datasheets, footprints and schematics for TMDXDOCKH52C1 are listed on our Part Details page. You can also find images and similar parts to TMDXDOCKH52C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXDOCKH52C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXDOCKH52C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXDOCKH52C1 fall under?
The TMDXDOCKH52C1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXDOCKH52C1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXDOCKH52C1 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXDOCKH52C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXDOCKH52C1 have stock available?
There is no stock from authorised distributors for TMDXDOCKH52C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXDOCKH52C1 often in real-time on the comparison pages.
What if I can't find stock of TMDXDOCKH52C1?
You can fill out our help required form which you can use to request a quote for TMDXDOCKH52C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.