Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Delfino - TMS320F283xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28377D |
Kit Contents | Docking Station DIM168 controlCARD TMS320F28377D CCStudio IDE USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TMS320F28377D MCU Based controlCARD Isolated USB JTAG & 180-pin HSEC Interface Micro-USB & MicroSD |
Where can I find additional details, specifications and documents for a TMDXDOCK28377D?
Additional datasheets, footprints and schematics for TMDXDOCK28377D are listed on our Part Details page. You can also find images and similar parts to TMDXDOCK28377D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXDOCK28377D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXDOCK28377D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXDOCK28377D fall under?
The TMDXDOCK28377D is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXDOCK28377D when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXDOCK28377D you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXDOCK28377D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXDOCK28377D have stock available?
There is no stock from authorised distributors for TMDXDOCK28377D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXDOCK28377D often in real-time on the comparison pages.
What if I can't find stock of TMDXDOCK28377D?
You can fill out our help required form which you can use to request a quote for TMDXDOCK28377D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.