Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo |
Core Architecture | C2000 |
Core Sub-Architecture | - |
Silicon Core Number | TMS320F28075 |
Kit Contents | Piccolo TMDXCNCD28075 controlCARD Docking Station 2 x Mini-B USB & 1 x Micro-B USB Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 120MHz Floating Point CPU Single 5V Operation Isolated USB JTAG & 180pin HSEC Interface Micro-USB |
Where can I find additional details, specifications and documents for a TMDXDOCK28075?
Additional datasheets, footprints and schematics for TMDXDOCK28075 are listed on our Part Details page. You can also find images and similar parts to TMDXDOCK28075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXDOCK28075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXDOCK28075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXDOCK28075 fall under?
The TMDXDOCK28075 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXDOCK28075 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXDOCK28075 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXDOCK28075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXDOCK28075 have stock available?
There is no stock from authorised distributors for TMDXDOCK28075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXDOCK28075 often in real-time on the comparison pages.
What if I can't find stock of TMDXDOCK28075?
You can fill out our help required form which you can use to request a quote for TMDXDOCK28075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.