Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Hercules |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4 |
Silicon Core Number | TMS570LS1227 |
Kit Contents | Control Card TMS570LS1227 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 32bit MCU USB XDS100v2 JTAG Emulator 10/100 Mbps Ethernet Interface 5V/3V ADC Input Configuration |
Where can I find additional details, specifications and documents for a TMDX570LS12CNCD?
Additional datasheets, footprints and schematics for TMDX570LS12CNCD are listed on our Part Details page. You can also find images and similar parts to TMDX570LS12CNCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDX570LS12CNCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDX570LS12CNCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDX570LS12CNCD fall under?
The TMDX570LS12CNCD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDX570LS12CNCD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDX570LS12CNCD you can contact the distributor directly for product support, shipping queries etc.
Is the TMDX570LS12CNCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDX570LS12CNCD have stock available?
There is no stock from authorised distributors for TMDX570LS12CNCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDX570LS12CNCD often in real-time on the comparison pages.
What if I can't find stock of TMDX570LS12CNCD?
You can fill out our help required form which you can use to request a quote for TMDX570LS12CNCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.