Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320VC5xxx |
Core Architecture | C5000 |
Core Sub-Architecture | TMS320C55x |
Silicon Core Number | TMS320VC |
Kit Contents | C5535 eZdsp Board CCStudio IDE Rev4.0 Headphone with Mic 2GB Micro SD Card Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Small Form Factor USB Power DSP Development Kit 8MB Serial Flash Memory USB 2.0 High Speed |
C5535 eZDSP USB Stic k Dev Tool | Mouser Electronics |
Tms320C553X, Usb Stick, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDX5535EZDSP?
Additional datasheets, footprints and schematics for TMDX5535EZDSP are listed on our Part Details page. You can also find images and similar parts to TMDX5535EZDSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDX5535EZDSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDX5535EZDSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDX5535EZDSP fall under?
The TMDX5535EZDSP is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDX5535EZDSP when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDX5535EZDSP you can contact the distributor directly for product support, shipping queries etc.
Is the TMDX5535EZDSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDX5535EZDSP have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for TMDX5535EZDSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDX5535EZDSP often in real-time on the comparison pages.
What if I can't find stock of TMDX5535EZDSP?
You can fill out our help required form which you can use to request a quote for TMDX5535EZDSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.