Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Hercules - TMS470M |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | TMS470M |
Kit Contents | CCStudio v4 IDE DVD Project/Code Examples TMS470M USB Stick Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency Max | 80MHz |
Features | Integrated XDS100v2 Emulator CAN Transceiver Ambient Light Sensor |
F066, USB, EVALUATION KIT | element14 |
Where can I find additional details, specifications and documents for a TMDX470MF066USB?
Additional datasheets, footprints and schematics for TMDX470MF066USB are listed on our Part Details page. You can also find images and similar parts to TMDX470MF066USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDX470MF066USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDX470MF066USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDX470MF066USB fall under?
The TMDX470MF066USB is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDX470MF066USB when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDX470MF066USB you can contact the distributor directly for product support, shipping queries etc.
Is the TMDX470MF066USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDX470MF066USB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TMDX470MF066USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDX470MF066USB often in real-time on the comparison pages.
What if I can't find stock of TMDX470MF066USB?
You can fill out our help required form which you can use to request a quote for TMDX470MF066USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.