Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM335x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Kit Contents | Evaluation Board for AM335x Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TMDSSK3358 CPU 6MB DDR3 4.3" Touch-screen 2x Gbit Enet + switch WiFi Bluetooth |
AM335x starter kit | Texas Instruments |
ARM Starter Kit, TMDSSK3358 | RS |
Eval, Starter Kit, Am335X | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSSK3358?
Additional datasheets, footprints and schematics for TMDSSK3358 are listed on our Part Details page. You can also find images and similar parts to TMDSSK3358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSSK3358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSSK3358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSSK3358 fall under?
The TMDSSK3358 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSSK3358 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSSK3358 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSSK3358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSSK3358 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSSK3358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSSK3358 often in real-time on the comparison pages.
What if I can't find stock of TMDSSK3358?
You can fill out our help required form which you can use to request a quote for TMDSSK3358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.