TMDSRM48HDK Part Information
Details for TMDSRM48HDK by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM

Buy TMDSRM48HDK Directly from Texas Instruments (76 in stock) at $199.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 16 / 32bit |
Silicon Family Name | RM4x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4F |
Silicon Core Number | RM48L950 |
Kit Contents | Dev Board RM48L950 DVD with CCStudio v4.x IDE & Tools A to Mini-B USB & Ethernet Cable 5V PSU |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Hercules Platform On-board USB XDS100v2 JTAG Debug & SCI-PC Comm MIPI Conn RJ-45 10/100 Interface |
Alternative Part Descriptions
- DEV BOARD, HERCULES MCU | Newark Electronics
- Hercules RM48x Development Kit | Texas Instruments
Viewing Distributors for TMDSRM48HDK
Loading...
Loading Results for TMDSRM48HDK