Status: | Unknown |
---|---|
Series: | Delfino Series |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Delfino - TMS320F283xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28335 |
Kit Contents | F28335 Peripheral Explorer Board with Onboard XDS100 USB JTAG Emulation F28335 ControlCARD |
Product Range | Delfino Series |
SVHC | No SVHC (27-Jun-2018) |
Supported Devices | Delfino |
Delfino C28335 Peripheral Explorer Kit | Newark Electronics |
C2000 Peripheral Explorer Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a TMDSPREX28335 .?
Additional datasheets, footprints and schematics for TMDSPREX28335 . are listed on our Part Details page. You can also find images and similar parts to TMDSPREX28335 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSPREX28335 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSPREX28335 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSPREX28335 . fall under?
The TMDSPREX28335 . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSPREX28335 . when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSPREX28335 . you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSPREX28335 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSPREX28335 . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMDSPREX28335 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSPREX28335 . often in real-time on the comparison pages.
What if I can't find stock of TMDSPREX28335 .?
You can fill out our help required form which you can use to request a quote for TMDSPREX28335 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.