Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | Power Line Communications Add-on Kit |
---|---|
For Use With | C2000 Microcontroller |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | AC Mains Powered Full LED Lighting Power Supply Power Factor Correction Control |
Kit Application Type | Power Line Communication |
Kit Contents | AEF031 Analogue Front End Plug-in Module Piccolo TMS320F28035 Control Card |
Silicon Core Number | TMS320F28 |
Silicon Family Name | Piccolo - TMS320F280xx |
Silicon Manufacturer | Texas Instruments |
Where can I find additional details, specifications and documents for a TMDSPLCMODA-P3X?
Additional datasheets, footprints and schematics for TMDSPLCMODA-P3X are listed on our Part Details page. You can also find images and similar parts to TMDSPLCMODA-P3X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSPLCMODA-P3X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSPLCMODA-P3X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSPLCMODA-P3X fall under?
The TMDSPLCMODA-P3X is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDSPLCMODA-P3X when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSPLCMODA-P3X you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSPLCMODA-P3X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSPLCMODA-P3X have stock available?
There is no stock from authorised distributors for TMDSPLCMODA-P3X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSPLCMODA-P3X often in real-time on the comparison pages.
What if I can't find stock of TMDSPLCMODA-P3X?
You can fill out our help required form which you can use to request a quote for TMDSPLCMODA-P3X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.