Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320C67xx |
Core Architecture | C6000 |
Core Sub-Architecture | C6000 |
Silicon Core Number | TMS320C6748 |
Kit Contents | Dev Board TMS320C6748 CD-ROM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low-power Processor USB SD & Expansion Connectors Includes Code Composer Studio IDE 4.0 |
DSP Processor (LCDK) DevKitTMDSLCDK6748 | RS |
Dev Board, C6000 App Processor | Newark Electronics |
TMS320C6748 DSP development kit (LCDK) | Texas Instruments |
Where can I find additional details, specifications and documents for a TMDSLCDK6748?
Additional datasheets, footprints and schematics for TMDSLCDK6748 are listed on our Part Details page. You can also find images and similar parts to TMDSLCDK6748 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSLCDK6748 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSLCDK6748 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSLCDK6748 fall under?
The TMDSLCDK6748 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSLCDK6748 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSLCDK6748 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSLCDK6748 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSLCDK6748 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TMDSLCDK6748.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSLCDK6748 often in real-time on the comparison pages.
What if I can't find stock of TMDSLCDK6748?
You can fill out our help required form which you can use to request a quote for TMDSLCDK6748 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.