Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Flyback SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | 5A |
Output Voltage | 400V |
Input Voltage Min | 13V |
Input Voltage Max | 18V |
Core Chip | UCC28810 |
Dimming Control Type | PWM |
Kit Contents | AC LED Lighting & Communications Kit Baseboard Piccolo TMS320F28027 Control Card USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost Buck Flyback SEPIC |
Device Topology:Boost, Buck, Flyback, Sepic | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSIACLEDCOMKIT?
Additional datasheets, footprints and schematics for TMDSIACLEDCOMKIT are listed on our Part Details page. You can also find images and similar parts to TMDSIACLEDCOMKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSIACLEDCOMKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSIACLEDCOMKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSIACLEDCOMKIT fall under?
The TMDSIACLEDCOMKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSIACLEDCOMKIT when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSIACLEDCOMKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSIACLEDCOMKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSIACLEDCOMKIT have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TMDSIACLEDCOMKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSIACLEDCOMKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSIACLEDCOMKIT?
You can fill out our help required form which you can use to request a quote for TMDSIACLEDCOMKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.