Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMS320F28027 |
Kit Application Type | Power Management |
Application Sub Type | LLC Resonant Half-Bridge Converter |
Kit Contents | HV Resonant LLC Development Kit F28027 Control Card Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Features | High Voltage Resonant LLC Converter Control Card based EVM Quick Start Graphical User Interface |
Kit Features | Supports Synchronous Rectification output control Onboard USB JTAG Emulation |
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Eval Mod, Llc Resonant Half-Bridge Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSHVRESLLCKIT?
Additional datasheets, footprints and schematics for TMDSHVRESLLCKIT are listed on our Part Details page. You can also find images and similar parts to TMDSHVRESLLCKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSHVRESLLCKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSHVRESLLCKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSHVRESLLCKIT fall under?
The TMDSHVRESLLCKIT is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TMDSHVRESLLCKIT when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSHVRESLLCKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSHVRESLLCKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSHVRESLLCKIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSHVRESLLCKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSHVRESLLCKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSHVRESLLCKIT?
You can fill out our help required form which you can use to request a quote for TMDSHVRESLLCKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.