Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28027 |
Kit Contents | HV Phase Shifted Full Bridge Development Kit F28027 Control Card Software Installation CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Voltage Phase Shifted DC/DC Converter ControlCARD Onboard USB JTAG Emulation |
Kit Features | Supports Peak Current Mode Control with Slope Compensation Onboard USB JTAG Emulation |
Where can I find additional details, specifications and documents for a TMDSHVPSFBKIT?
Additional datasheets, footprints and schematics for TMDSHVPSFBKIT are listed on our Part Details page. You can also find images and similar parts to TMDSHVPSFBKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSHVPSFBKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSHVPSFBKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSHVPSFBKIT fall under?
The TMDSHVPSFBKIT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSHVPSFBKIT when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSHVPSFBKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSHVPSFBKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSHVPSFBKIT have stock available?
There is no stock from authorised distributors for TMDSHVPSFBKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSHVPSFBKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSHVPSFBKIT?
You can fill out our help required form which you can use to request a quote for TMDSHVPSFBKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.