Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Brushless DC Synchronous Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Motor Control |
Silicon Core Number | TMS320F28069M |
Kit Contents | Development Board TMDSCNCD28069M USB ControlCARD Adapter Software Universal AC & USB Cable User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
High Voltage Motor Control Kit with InstaSPIN-FOC and InstaSPIN-MOTION enabled Piccolo MCU | Texas Instruments |
Eval, Instaspin, High Voltage Rohs Compliant: Yes |TEXAS INSTRUMENTS TMDSHVMTRINSPIN | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSHVMTRINSPIN?
Additional datasheets, footprints and schematics for TMDSHVMTRINSPIN are listed on our Part Details page. You can also find images and similar parts to TMDSHVMTRINSPIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSHVMTRINSPIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSHVMTRINSPIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSHVMTRINSPIN fall under?
The TMDSHVMTRINSPIN is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSHVMTRINSPIN when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSHVMTRINSPIN you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSHVMTRINSPIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSHVMTRINSPIN have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSHVMTRINSPIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSHVMTRINSPIN often in real-time on the comparison pages.
What if I can't find stock of TMDSHVMTRINSPIN?
You can fill out our help required form which you can use to request a quote for TMDSHVMTRINSPIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.