Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM37x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 / DSP |
Silicon Core Number | DM3730 |
Kit Contents | Board LCD Cables CDs guides Power Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3.7" LCD Touchscreen 800MHz DSP Processor 256MB MDDR/512MB NAND |
Where can I find additional details, specifications and documents for a TMDSEVM3730?
Additional datasheets, footprints and schematics for TMDSEVM3730 are listed on our Part Details page. You can also find images and similar parts to TMDSEVM3730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSEVM3730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSEVM3730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSEVM3730 fall under?
The TMDSEVM3730 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSEVM3730 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSEVM3730 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSEVM3730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSEVM3730 have stock available?
There is no stock from authorised distributors for TMDSEVM3730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSEVM3730 often in real-time on the comparison pages.
What if I can't find stock of TMDSEVM3730?
You can fill out our help required form which you can use to request a quote for TMDSEVM3730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.