Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320C67xx |
Core Architecture | C6000 |
Core Sub-Architecture | ARM9 / DSP |
Silicon Core Number | TMS320C6713 |
Kit Contents | Dev Board C6713 Code Composer Studio USB Cable Power Supply & Cords Documents Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Embedded JTAG Support High-quality 24-bit Stereo Codec +5V Universal Power Supply |
Supported Devices | TMS320C6713 |
DSP Starter Kit DevKit, TMDSDSK6713 | RS |
Dsp, Ccstudio, Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSDSK6713?
Additional datasheets, footprints and schematics for TMDSDSK6713 are listed on our Part Details page. You can also find images and similar parts to TMDSDSK6713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDSK6713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDSK6713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDSK6713 fall under?
The TMDSDSK6713 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSDSK6713 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDSK6713 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDSK6713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDSK6713 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TMDSDSK6713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDSK6713 often in real-time on the comparison pages.
What if I can't find stock of TMDSDSK6713?
You can fill out our help required form which you can use to request a quote for TMDSDSK6713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.