Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320C3x |
Core Architecture | C5000 |
Core Sub-Architecture | C5000 |
Silicon Core Number | TMS320VC |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | DSP Starter Kit |
Features | Electrets Microphones High Speed Parallel Port Communication |
Kit Features | High Speed Parallel Port Communication with PC Non-Volatile FeRAM Boot Memory 1MB External SRAM |
Supported Devices | TMS320VC33 |
Type | Audio DSP Starter Kit |
Where can I find additional details, specifications and documents for a TMDSDSK33-0E?
Additional datasheets, footprints and schematics for TMDSDSK33-0E are listed on our Part Details page. You can also find images and similar parts to TMDSDSK33-0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDSK33-0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDSK33-0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDSK33-0E fall under?
The TMDSDSK33-0E is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDSDSK33-0E when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDSK33-0E you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDSK33-0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDSK33-0E have stock available?
There is no stock from authorised distributors for TMDSDSK33-0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDSK33-0E often in real-time on the comparison pages.
What if I can't find stock of TMDSDSK33-0E?
You can fill out our help required form which you can use to request a quote for TMDSDSK33-0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.