Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28069 |
Kit Contents | Docking Station controlCARD TMS320F28069 CCStudio IDE USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TMS320F28069 MCU Based controlCARD On-board USB JTAG Emulation Fully Powered from USB |
Dev Board, Piccolo Ctrl Card | Newark Electronics |
F28069 Piccolo Exper imenter Kit | Mouser Electronics |
Where can I find additional details, specifications and documents for a TMDSDOCK28069 .?
Additional datasheets, footprints and schematics for TMDSDOCK28069 . are listed on our Part Details page. You can also find images and similar parts to TMDSDOCK28069 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDOCK28069 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDOCK28069 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDOCK28069 . fall under?
The TMDSDOCK28069 . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSDOCK28069 . when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDOCK28069 . you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDOCK28069 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDOCK28069 . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TMDSDOCK28069 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDOCK28069 . often in real-time on the comparison pages.
What if I can't find stock of TMDSDOCK28069 .?
You can fill out our help required form which you can use to request a quote for TMDSDOCK28069 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.