Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28027 |
Kit Contents | Docking Station controlCARD TMS320F28027 CCStudio IDE USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TMS320F28027 MCU Based controlCARD On-board USB JTAG Emulation Fully Powered from USB |
TMS320F28027 Experimenter Kit | Texas Instruments |
Dev Board, Piccolo Ctrl Card | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSDOCK28027?
Additional datasheets, footprints and schematics for TMDSDOCK28027 are listed on our Part Details page. You can also find images and similar parts to TMDSDOCK28027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDOCK28027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDOCK28027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDOCK28027 fall under?
The TMDSDOCK28027 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSDOCK28027 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDOCK28027 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDOCK28027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDOCK28027 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSDOCK28027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDOCK28027 often in real-time on the comparison pages.
What if I can't find stock of TMDSDOCK28027?
You can fill out our help required form which you can use to request a quote for TMDSDOCK28027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.