Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$200.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$200.55
|
No stock
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 8Outputs |
Output Current | - |
Output Voltage | 20V |
Input Voltage Min | 12V |
Input Voltage Max | 36V |
Core Chip | TMS320F28 |
Dimming Control Type | PWM |
Kit Contents | 3x brds Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Buck-Boost |
Where can I find additional details, specifications and documents for a TMDSDCDCLEDKIT?
Additional datasheets, footprints and schematics for TMDSDCDCLEDKIT are listed on our Part Details page. You can also find images and similar parts to TMDSDCDCLEDKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDCDCLEDKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDCDCLEDKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDCDCLEDKIT fall under?
The TMDSDCDCLEDKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSDCDCLEDKIT when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDCDCLEDKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDCDCLEDKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDCDCLEDKIT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TMDSDCDCLEDKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDCDCLEDKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSDCDCLEDKIT?
You can fill out our help required form which you can use to request a quote for TMDSDCDCLEDKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.