| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | AM3359 TMS320F28069 |
| Kit Application Type | Data Concentrator |
| Application Sub Type | - |
| Core Architecture | ARM C2000 |
| Core Sub-Architecture | Cortex-M4F Cortex-A8 Piccolo C28x |
| Silicon Family Name | Sitara - AM335x Piccolo - TMS320F280xx Stellaris - LM4F |
| Kit Contents | Eval Board Power Line Comm Mod Power Supply Ethernet Power Supply & Serial Port Cables SD Card |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Sitara ARM Cortex-A8 Processor IR TX/RX Sub-1GHz & 2.4GHz RF Temp Sensor Three-Phase Power Line |
Where can I find additional details, specifications and documents for a TMDSDC3359 .?
Additional datasheets, footprints and schematics for TMDSDC3359 . are listed on our Part Details page. You can also find images and similar parts to TMDSDC3359 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDC3359 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDC3359 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDC3359 . fall under?
The TMDSDC3359 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSDC3359 . when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDC3359 . you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDC3359 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDC3359 . have stock available?
There is no stock from authorised distributors for TMDSDC3359 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDC3359 . often in real-time on the comparison pages.
What if I can't find stock of TMDSDC3359 .?
You can fill out our help required form which you can use to request a quote for TMDSDC3359 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.