TMDSCNCDH52C1 Part Information
Details for TMDSCNCDH52C1 by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM

Buy TMDSCNCDH52C1 Directly from Texas Instruments (95 in stock) at $200.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | F28M35H52C1 |
Silicon Family Name | F28M3x |
For Use With | controlCARD Base Boards or Compatible Boards with 100pin DIMM Interface |
Kit Contents | controlCARD F28M35H52C1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Concerto F28M3x Family MCU Isolated USB JTAG & 100pin DIMM Interface Micro-USB Ethernet & MicroSD |
Alternative Part Descriptions
- CONTROL CARD, CENCERTO MCU | Newark Electronics
- H52C1 Concerto controlCARD | Texas Instruments
Viewing Distributors for TMDSCNCDH52C1
Loading...
Loading Results for TMDSCNCDH52C1