TMDSCNCD28343 Part Information
Details for TMDSCNCD28343 by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers

Buy TMDSCNCD28343 Directly from Texas Instruments (96 in stock) at $109.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320C28343 |
Silicon Family Name | Delfino - TMS320C283xx |
For Use With | controlCARD Base Boards or Compatible Boards with 100pin DIMM Interface |
Kit Contents | controlCARD TMS320C28343 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Delfino C2834x Family MCU 100pin DIMM Interface Single 5V Operation Compatible C2000 Tools |
Alternative Part Descriptions
- Delfino C28343 controlCARD | Texas Instruments
Viewing Distributors for TMDSCNCD28343
Loading...
Loading Results for TMDSCNCD28343