Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28069M |
Silicon Family Name | Piccolo - TMS320F280xx |
For Use With | Piccolo-TMS320F28069MPZT MCU Board |
Kit Contents | F28069MISO ControlCARD USB Contents Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Application Type | Motor Control |
Eval, Instaspin, Control Card | Newark Electronics |
F28069 DEV TOOL | Mouser Electronics |
Where can I find additional details, specifications and documents for a TMDSCNCD28069MISO?
Additional datasheets, footprints and schematics for TMDSCNCD28069MISO are listed on our Part Details page. You can also find images and similar parts to TMDSCNCD28069MISO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSCNCD28069MISO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSCNCD28069MISO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSCNCD28069MISO fall under?
The TMDSCNCD28069MISO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSCNCD28069MISO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSCNCD28069MISO you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSCNCD28069MISO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSCNCD28069MISO have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TMDSCNCD28069MISO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSCNCD28069MISO often in real-time on the comparison pages.
What if I can't find stock of TMDSCNCD28069MISO?
You can fill out our help required form which you can use to request a quote for TMDSCNCD28069MISO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.